Super Low IR, 60V, 2A, SOD-123FL, Schottky Barrier Diode
RB068MM-60
Super Low IR, 60V, 2A, SOD-123FL, Schottky Barrier Diode
RB068MM-60RB068MM-60 is Schottky Barrier Diode for general rectification.
RB068MM-60 is Schottky Barrier Diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241847-RB068MM-60
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB068MM-60 | RB068MM-60 | 1241847-RB068MM-60 |
| Product Name | Super Low IR, 60V, 2A, SOD-123FL, Schottky Barrier Diode |
Schottky Barrier Diode | Electrical Parts - RB068MM-60 |
| Package | PMDUM | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.7650 volts | 0.8000 volts |