ROHM Semiconductor GmbH

Super Low IR, 30V, 3A, SOD-128, Schottky Barrier Diode

RB058LAM-30

Description
RB058LAM-30 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet
Description
RB058LAM-30 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Super Low I<sub>R</sub>, 30V, 3A, SOD-128, Schottky Barrier Diode</p> - RB058LAM-30 - ROHM Semiconductor GmbH
Willich, Germany

Super Low IR, 30V, 3A, SOD-128, Schottky Barrier Diode


RB058LAM-30

Super Low IR, 30V, 3A, SOD-128, Schottky Barrier Diode

RB058LAM-30
RB058LAM-30 is Schottky Barrier Diode for general rectification.

RB058LAM-30 is Schottky Barrier Diode for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RB058LAM-30 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB058LAM-30
Schottky Barrier Diode RB058LAM-30
RB058LAM-30 is Schottky Barrier Diode for general rectification.

RB058LAM-30 is Schottky Barrier Diode for general rectification.

Supplier's Site
Electrical Parts - RB058LAM-30 - 1241833-RB058LAM-30 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB058LAM-30
1241833-RB058LAM-30
Electrical Parts - RB058LAM-30 1241833-RB058LAM-30
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241833-RB058LAM-30 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241833-RB058LAM-30
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB058LAM-30 RB058LAM-30 1241833-RB058LAM-30
Product Name

Super Low IR, 30V, 3A, SOD-128, Schottky Barrier Diode

Schottky Barrier Diode Electrical Parts - RB058LAM-30
Package PMDTM SOD-128
RoHS Compliant RoHS RoHS
VF 0.6800 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8200 volts
View Details
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details