Super Low IR, 40V, 3A, SOD-128, Schottky Barrier Diode
RB058LAM-40
Super Low IR, 40V, 3A, SOD-128, Schottky Barrier Diode
RB058LAM-40RB058LAM-40 is Schottky Barrier Diode for general rectification.
RB058LAM-40 is Schottky Barrier Diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241834-RB058LAM-40
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB058LAM-40 | RB058LAM-40 | 1241834-RB058LAM-40 |
| Product Name | Super Low IR, 40V, 3A, SOD-128, Schottky Barrier Diode |
Schottky Barrier Diode | Electrical Parts - RB058LAM-40 |
| Package | PMDTM | SOD-128 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.6900 volts | 0.7000 volts |