Super Low IR, 150V, 1A, SOD-128, Schottky Barrier Diode for Automotive
RB168LAM150TFRB168LAM150TF is a Schottky Barrier Diode designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 150V and a continuous forward current rating of 1A. It has a peak forward surge current capability of 50A, making it suitable for general rectification tasks. The diode exhibits a low reverse current of 2.5OºA at 150V, contributing to its efficiency in power management. This component is AEC-Q101 qualified, ensuring high reliability in automotive environments. It is packaged in a small power mold type (SOD-128) and is supplied in embossed tape for automated assembly, with a reel size of 180mm and a taping width of 12mm, containing 3000 pieces per reel. The operating junction temperature ranges from -55¬8C to 175¬8C, allowing for versatile application in various thermal conditions.
Super Low IR, 150V, 1A, SOD-128, Schottky Barrier Diode for Automotive
RB168LAM150TFRB168LAM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RB168LAM150TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB168LAM150TF | RB168LAM150TF |
| Product Name | Super Low IR, 150V, 1A, SOD-128, Schottky Barrier Diode for Automotive |
Automotive Schottky Barrier Diode (corresponds to AEC-Q101) |
| Package | PMDTM | SOD-128 |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.8400 volts | 0.8000 volts |