ROHM Semiconductor GmbH 40V, 1A, SOD-123FL, Schottky Barrier Diode RB160MM-40

Description
RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.
Request a Quote Datasheet
Description
RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, 1A, SOD-123FL, Schottky Barrier Diode - RB160MM-40 - ROHM Semiconductor GmbH
Willich, Germany
40V, 1A, SOD-123FL, Schottky Barrier Diode
RB160MM-40
40V, 1A, SOD-123FL, Schottky Barrier Diode RB160MM-40
RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.

RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RB160MM-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB160MM-40
Schottky Barrier Diode RB160MM-40
RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.

RB160MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.

Supplier's Site
Newest Parts - RB160MM-40 - 733681-RB160MM-40 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - RB160MM-40
733681-RB160MM-40
Newest Parts - RB160MM-40 733681-RB160MM-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 733681-RB160MM-40 Family Name: RB160MM-40 Manufacturer Homepage: www.rohm.com Reference case: SOD123 Reference Date Code: 1538+Rohs Alternative Parts (Cross-Reference): RB160M-40TFTR; RB160MM-40TF; RB160MM-40TFTR; Introduction Date: August 19, 2014 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 733681-RB160MM-40
Family Name: RB160MM-40
Manufacturer Homepage: www.rohm.com
Reference case: SOD123
Reference Date Code: 1538+Rohs
Alternative Parts (Cross-Reference): RB160M-40TFTR; RB160MM-40TF; RB160MM-40TFTR;
Introduction Date: August 19, 2014
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB160MM-40 RB160MM-40 733681-RB160MM-40
Product Name 40V, 1A, SOD-123FL, Schottky Barrier Diode Schottky Barrier Diode Newest Parts - RB160MM-40
Package PMDUM SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
VF 0.5100 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - FFSP20120A - 871748-FFSP20120A - Win Source Electronics
Specs
Package TO-220; TO-220-2L
View Details