ROHM Semiconductor GmbH

Super Low IR, 40V, 2A, SOD-123FL, Schottky Barrier Diode

RB068MM-40

Description
RB068MM-40 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet
Description
RB068MM-40 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Super Low I<sub>R</sub>, 40V, 2A, SOD-123FL, Schottky Barrier Diode</p> - RB068MM-40 - ROHM Semiconductor GmbH
Willich, Germany

Super Low IR, 40V, 2A, SOD-123FL, Schottky Barrier Diode


RB068MM-40

Super Low IR, 40V, 2A, SOD-123FL, Schottky Barrier Diode

RB068MM-40
RB068MM-40 is Schottky Barrier Diode for general rectification.

RB068MM-40 is Schottky Barrier Diode for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RB068MM-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB068MM-40
Schottky Barrier Diode RB068MM-40
RB068MM-40 is Schottky Barrier Diode for general rectification.

RB068MM-40 is Schottky Barrier Diode for general rectification.

Supplier's Site
Electrical Parts - RB068MM-40 - 1241846-RB068MM-40 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB068MM-40
1241846-RB068MM-40
Electrical Parts - RB068MM-40 1241846-RB068MM-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241846-RB068MM-40 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241846-RB068MM-40
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB068MM-40 RB068MM-40 1241846-RB068MM-40
Product Name

Super Low IR, 40V, 2A, SOD-123FL, Schottky Barrier Diode

Schottky Barrier Diode Electrical Parts - RB068MM-40
Package PMDUM SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
VF 0.7250 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40DYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details