ROHM Semiconductor GmbH 25V, 400mA, SOT-346, Schottky Barrier Diode RB495D

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V, 400mA, SOT-346, Schottky Barrier Diode - RB495D - ROHM Semiconductor GmbH
Willich, Germany
25V, 400mA, SOT-346, Schottky Barrier Diode
RB495D
25V, 400mA, SOT-346, Schottky Barrier Diode RB495D
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB495D - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB495D
Schottky Barrier Diode RB495D
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Electrical Parts - RB495D - 1241909-RB495D - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB495D
1241909-RB495D
Electrical Parts - RB495D 1241909-RB495D
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241909-RB495D Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241909-RB495D
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB495D RB495D 1241909-RB495D
Product Name 25V, 400mA, SOT-346, Schottky Barrier Diode Schottky Barrier Diode Electrical Parts - RB495D
Package SMD3 SOT346; SOT-346
RoHS Compliant RoHS RoHS
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ045SCS - 30SCLJQ045SCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; (SOT23)
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9000 volts
View Details