Super Low IR, 40V, 1A, SOD-123FL, Schottky Barrier Diode
RB168MM-40
Super Low IR, 40V, 1A, SOD-123FL, Schottky Barrier Diode
RB168MM-40RB168MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.
RB168MM-40 is small power mold type (PMDU) schottky barrier diode for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241881-RB168MM-40
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB168MM-40 | RB168MM-40 | 1241881-RB168MM-40 |
| Product Name | Super Low IR, 40V, 1A, SOD-123FL, Schottky Barrier Diode |
Schottky Barrier Diode | Electrical Parts - RB168MM-40 |
| Package | PMDUM | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.6500 volts | 0.7000 volts |