Super Low IR, 60V, 40A, TO-263S (D2PAK), Schottky Barrier Diode for Automotive
RB238NS-60FHRB238NS-60FH is a Schottky Barrier Diode designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 60V and a continuous forward current rating of 40A. It is AEC-Q101 qualified, ensuring high reliability in automotive environments. The diode has a peak forward surge current capability of 100A and operates effectively at a junction temperature range of -55°C to 150°C. The forward voltage drop at 20A is typically 0.86V, with a reverse leakage current of 12OºA at 60V. The device is packaged in a TO-263S (D2PAK) format, suitable for surface mounting, and is supplied in embossed tape with a reel size of 330mm and a taping width of 24mm. The thermal resistance from junction to case is 0.86°C/W per diode, making it efficient for thermal management in power applications. This diode is particularly suitable for use in switching power supplies.
Super Low IR, 60V, 40A, TO-263S (D2PAK), Schottky Barrier Diode for Automotive
RB238NS-60FHRB238NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply.
RB238NS-60FH is the high reliability Automotive Schottky Barrier Diode, suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB238NS-60FH | RB238NS-60FH |
| Product Name | Super Low IR, 60V, 40A, TO-263S (D2PAK), Schottky Barrier Diode for Automotive |
Schottky Barrier Diode (Corresponds to AEC-Q101) |
| Package | TO-263S_Diodes | TO-263S(D2PAK) |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.8600 volts | 0.9000 volts |