ROHM Semiconductor GmbH

Super Low IR, 60V, 3A, SOD-128, Schottky Barrier Diode

RB058LAM-60

Description
RB058LAM-60 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet
Description
RB058LAM-60 is Schottky Barrier Diode for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Super Low I<sub>R</sub>, 60V, 3A, SOD-128, Schottky Barrier Diode</p> - RB058LAM-60 - ROHM Semiconductor GmbH
Willich, Germany

Super Low IR, 60V, 3A, SOD-128, Schottky Barrier Diode


RB058LAM-60

Super Low IR, 60V, 3A, SOD-128, Schottky Barrier Diode

RB058LAM-60
RB058LAM-60 is Schottky Barrier Diode for general rectification.

RB058LAM-60 is Schottky Barrier Diode for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RB058LAM-60 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB058LAM-60
Schottky Barrier Diode RB058LAM-60
RB058LAM-60 is Schottky Barrier Diode for general rectification.

RB058LAM-60 is Schottky Barrier Diode for general rectification.

Supplier's Site
Electrical Parts - RB058LAM-60 - 1241835-RB058LAM-60 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB058LAM-60
1241835-RB058LAM-60
Electrical Parts - RB058LAM-60 1241835-RB058LAM-60
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241835-RB058LAM-60 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241835-RB058LAM-60
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB058LAM-60 RB058LAM-60 1241835-RB058LAM-60
Product Name

Super Low IR, 60V, 3A, SOD-128, Schottky Barrier Diode

Schottky Barrier Diode Electrical Parts - RB058LAM-60
Package PMDTM SOD-128
RoHS Compliant RoHS RoHS
VF 0.6400 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882
RoHS Compliant RoHS
View Details
5 suppliers
RFFETs - BAT1503WE6327HTSA1 - 863471-BAT1503WE6327HTSA1 - Win Source Electronics
Specs
Package PG-SOD323-2
Tj 150 C (302 F)
View Details
10 suppliers
Schottky Diodes & Rectifiers - 1219492 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details