RB161QS-40 is a Schottky Barrier Diode from the RASMID Series, designed for general rectification applications. It features a small SMD1006 package and is halogen-free, making it suitable for environmentally conscious designs. The diode has a maximum repetitive peak reverse voltage of 40V and can handle a repetitive peak forward current of 3A under specified conditions. The forward voltage drop is low, typically around 600mV, which contributes to its efficiency. The device operates within a storage temperature range of -55°C to +150°C, ensuring reliability in various environments. It is important to note that this product is sensitive to electrostatic discharge, requiring proper handling during manufacturing and storage.
RB161QS-40 is Schottky Barrier Diode which is packaged in the ultra small SMD1006 package.
RB161QS-40 is Schottky Barrier Diode which is packaged in the ultra small SMD1006 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB161QS-40 | RB161QS-40 |
| Product Name | RASMID™ Series, 40V, 1A, SOD-882 (DSN1006-2), Schottky Barrier Diode | RASMID Series - Schottky Barrier Diode |
| Package | SMD1006 | |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.6000 volts | 0.6000 volts |