150V 10A, TO-277GE, Ultra low IR SBD for Automotive
RB088RSM15STFRB088RSM15STF is a Schottky Barrier Diode (SBD) designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 150V and a continuous forward current rating of 10A. It has a peak forward surge current capability of 220A, making it suitable for demanding applications. The diode exhibits ultra-low reverse current characteristics, with a maximum reverse current of 4.5OºA at 150V. The thermal resistance from junction to case is specified at 3°C/W, while the junction temperature can reach up to 175°C. The device is packaged in a TO-277GE format and is AEC-Q101 qualified, ensuring high reliability in automotive environments. It is suitable for use in switching power supplies, freewheel diodes, and reverse polarity protection applications. The product is supplied in embossed tape packaging, with a quantity of 4000 pieces per reel.
150V 10A, TO-277GE, Ultra low IR SBD for Automotive
RB088RSM15STFRB088RSM15STF is a ultra low IR schottky barrier diode, suitable for Switching power supply, Freewheel diode, Reverse polarity protection. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Diodes |
| Product Number | RB088RSM15STF |
| Product Name | 150V 10A, TO-277GE, Ultra low IR SBD for Automotive |
| RoHS Compliant | RoHS |