Manufacturer: Littelfuse Inc.
Win Source Part Number: 036712-ZEN132V230A16
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 16V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Multimedia
TVS DEVICE MIXED 16V SMD
Zener Diodes 13.4V .04W 2.3A LS SMD PolyZen DEVICES
POLYZEN 13.2V PPTC/ZENER SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | 036712-ZEN132V230A16LS | ZEN132V230A16LS | ZEN132V230A16LS | ZEN132V230A16LS |
| Product Name | TVS - TVS - Mixed Technology - ZEN132V230A16LS | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Zener Diodes | Mixed Technology |
| Life Cycle Stage | Active |