Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119987-ZEN056V230A1
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
TVS DEVICE MIXED 5.6V SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1119987-ZEN056V230A16CE | ZEN056V230A16CE |
| Product Name | TVS - TVS - Mixed Technology - ZEN056V230A16CE | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | Surface Mount |