Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119988-ZEN056V260A1
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS POLYZEN SMD 5.6V
TVS DEVICE MIXED 5.6V SMD
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1119988-ZEN056V260A16CE | ZEN056V260A16CE | ZEN056V260A16CE |
| Product Name | TVS - TVS - Mixed Technology - ZEN056V260A16CE | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | Square 4mm, Formed Tabs | Surface Mount |