Manufacturer: Littelfuse Inc.
Win Source Part Number: 036705-ZEN056V075A48
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 48V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Zener Diode, Product overview: ZEN056V075A48LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V075A48LS can be used for catalog matching and distributor lookup.
TVS DEVICE MIXED 48V SMD
ZENER DIODE, 700 mW, 5.6V, SURFACE MOUNT- SMD, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes
Zener Diodes 5.6V .28W .75A LS SMD PolyZen DEVICES
POLYZEN 5.6V PPTC/ZENER SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 036705-ZEN056V075A48LS | 149-ZEN056V075A48LS | ZEN056V075A48LS | 45P8412 | ZEN056V075A48LS | ZEN056V075A48LS |
| Product Name | TVS - TVS - Mixed Technology - ZEN056V075A48LS | Zener Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Zener Diode, 700 Mw, 5.6V, Surface MountSmd, Full Reel; Zener Voltage Nom Littelfuse | Zener Diodes | Mixed Technology |
| Life Cycle Stage | Active | |||||
| Package | SMD | SMD | SMD | 1616 (4040 metric) | 3-SMD, No Lead | |
| RoHS Compliant | RoHS | RoHS |