Manufacturer: Littelfuse Inc.
Win Source Part Number: 036710-ZEN132V075A48
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 48V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia
Zener Diodes 13.4V .28W .75A LS SMD PolyZen DEVICES
ZENER DIODE, 13.4V; Zener Voltage Nom:13.4V; Power Dissipation:700mW; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes
TVS DEVICE MIXED 48V SMD
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 036710-ZEN132V075A48LS | ZEN132V075A48LS | 23T0538 | ZEN132V075A48LS |
| Product Name | TVS - TVS - Mixed Technology - ZEN132V075A48LS | Zener Diodes | Zener Diode, 13.4V; Zener Voltage Nom Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Life Cycle Stage | Active | |||
| Package | SMD | 1616 (4040 metric) | Module | SMD |
| Pin Count | 3 |