Littelfuse, Inc. Zener Diode; Zener Voltage Nom Littelfuse ZEN132V130A24LS

Description
ZENER DIODE; Zener Voltage Nom:13.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE; Zener Voltage Nom:13.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Zener Voltage Nom Littelfuse - 42M1105 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Littelfuse
42M1105
Zener Diode; Zener Voltage Nom Littelfuse 42M1105
ZENER DIODE; Zener Voltage Nom:13.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:13.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mixed Technology - ZEN132V130A24LS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN132V130A24LS
Mixed Technology ZEN132V130A24LS
POLYZEN 13.2V PPTC/ZENER SMD

POLYZEN 13.2V PPTC/ZENER SMD

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN132V130A24LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN132V130A24LS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN132V130A24LS
TVS DEVICE MIXED 24V SMD

TVS DEVICE MIXED 24V SMD

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZEN132V130A24LS
Zener Diodes ZEN132V130A24LS
Zener Diodes 13.4V .12W 1.3A LS SMD PolyZen DEVICES

Zener Diodes 13.4V .12W 1.3A LS SMD PolyZen DEVICES

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 42M1105 ZEN132V130A24LS ZEN132V130A24LS ZEN132V130A24LS
Product Name Zener Diode; Zener Voltage Nom Littelfuse Mixed Technology Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Zener Diodes
Package SMD 3-SMD, No Lead SMD 1616 (4040 metric)
Unlock Full Specs
to access all available technical data