Littelfuse, Inc. Single High Power Diode Modules W8570TJ220MBR

Description
The Littelfuse range of isolated base pressure contact thyristor and diode modules, designed to industry standard outlines, is perfect for all your needs. All devices offer full pressure contact construction for maximum reliability and performance at rated current. These products have a VRRM/VDRM between 1200V to 3600V and are available in single diode/single thyristor options.The range of easy mount module assemblies, which can be supplied either with the diodes ready mounted or as kits, allows for easy mounting of rectifier diodes to cooling fins using four bolts. The diodes are single side mounted directly to a copper base plate pre-drilled with the four bolt holes. Diodes can be either anode or cathode side down, with three versions available suitable for 34mm to 50mm electrode devices. An extensive range of ‘standard’ parts is available, with the mounting hole positions compatible with the now obsolete range of flat based rectifiers previously offered by a number of manufacturers.For additional technical details, please contact support .
Description
The Littelfuse range of isolated base pressure contact thyristor and diode modules, designed to industry standard outlines, is perfect for all your needs. All devices offer full pressure contact construction for maximum reliability and performance at rated current. These products have a VRRM/VDRM between 1200V to 3600V and are available in single diode/single thyristor options.The range of easy mount module assemblies, which can be supplied either with the diodes ready mounted or as kits, allows for easy mounting of rectifier diodes to cooling fins using four bolts. The diodes are single side mounted directly to a copper base plate pre-drilled with the four bolt holes. Diodes can be either anode or cathode side down, with three versions available suitable for 34mm to 50mm electrode devices. An extensive range of ‘standard’ parts is available, with the mounting hole positions compatible with the now obsolete range of flat based rectifiers previously offered by a number of manufacturers.For additional technical details, please contact support .

Suppliers

Company
Product
Description
Supplier Links
Single High Power Diode Modules - W8570TJ220MBR - Littelfuse, Inc.
Rosemont, IL, United States
Single High Power Diode Modules
W8570TJ220MBR
Single High Power Diode Modules W8570TJ220MBR
The Littelfuse range of isolated base pressure contact thyristor and diode modules, designed to industry standard outlines, is perfect for all your needs. All devices offer full pressure contact construction for maximum reliability and performance at rated current. These products have a VRRM/VDRM between 1200V to 3600V and are available in single diode/single thyristor options.The range of easy mount module assemblies, which can be supplied either with the diodes ready mounted or as kits, allows for easy mounting of rectifier diodes to cooling fins using four bolts. The diodes are single side mounted directly to a copper base plate pre-drilled with the four bolt holes. Diodes can be either anode or cathode side down, with three versions available suitable for 34mm to 50mm electrode devices. An extensive range of ‘standard’ parts is available, with the mounting hole positions compatible with the now obsolete range of flat based rectifiers previously offered by a number of manufacturers.For additional technical details, please contact support .

The Littelfuse range of isolated base pressure contact thyristor and diode modules, designed to industry standard outlines, is perfect for all your needs. All devices offer full pressure contact construction for maximum reliability and performance at rated current. These products have a VRRM/VDRM between 1200V to 3600V and are available in single diode/single thyristor options.The range of easy mount module assemblies, which can be supplied either with the diodes ready mounted or as kits, allows for easy mounting of rectifier diodes to cooling fins using four bolts. The diodes are single side mounted directly to a copper base plate pre-drilled with the four bolt holes. Diodes can be either anode or cathode side down, with three versions available suitable for 34mm to 50mm electrode devices. An extensive range of ‘standard’ parts is available, with the mounting hole positions compatible with the now obsolete range of flat based rectifiers previously offered by a number of manufacturers.For additional technical details, please contact support .

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Diodes
Product Number W8570TJ220MBR
Product Name Single High Power Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045CSCS - 16CYQ045CSCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1750 mA
View Details
High-voltage switching diode - BAS21SW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers