Littelfuse, Inc. TVS - TVS - Mixed Technology - ZEN132V260A16CE ZEN132V260A16CE

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 044101-ZEN132V260A16 CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 044101-ZEN132V260A16 CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - ZEN132V260A16CE - 044101-ZEN132V260A16CE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN132V260A16CE
044101-ZEN132V260A16CE
TVS - TVS - Mixed Technology - ZEN132V260A16CE 044101-ZEN132V260A16CE
Manufacturer: Littelfuse Inc. Win Source Part Number: 044101-ZEN132V260A16 CE Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Categories: Circuit Protection Status: Obsolete Manufacturer Package: Square 4mm, Formed Tabs Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 044101-ZEN132V260A16CE
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Categories: Circuit Protection
Status: Obsolete
Manufacturer Package: Square 4mm, Formed Tabs
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN132V260A16CE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN132V260A16CE
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN132V260A16CE
TVS DEVICE MIXED 13.4V SMD

TVS DEVICE MIXED 13.4V SMD

Supplier's Site
Mixed Technology - ZEN132V260A16CE - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN132V260A16CE
Mixed Technology ZEN132V260A16CE
TVS POLYZEN SMD 13.4V

TVS POLYZEN SMD 13.4V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 044101-ZEN132V260A16CE ZEN132V260A16CE ZEN132V260A16CE
Product Name TVS - TVS - Mixed Technology - ZEN132V260A16CE Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diode, Zener, 0.375W, 10V, Sod123F; Zener Voltage Nom Nexperia - 58T1373 - Newark, An Avnet Company
Specs
Package SOD-123; SOD-123F
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details