ZENER DIODE, 5.6V, 0.7W, MODULE; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:700mW; Diode Case Style:Module; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:85°C; Product Range:PolyZen Series; Automotive
POLYZEN 5.6V PPTC/ZENER SMD
Zener Diodes 5.6V .04W 2.3A LS SMD PolyZen DEVICES
TVS DEVICE MIXED 16V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 99AC4594 | ZEN056V230A16LS | ZEN056V230A16LS | ZEN056V230A16LS |
| Product Name | Zener Diode, 5.6V, 0.7W, Module; Zener Voltage Vz Typ Littelfuse | Mixed Technology | Zener Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Package | Module | 3-SMD, No Lead | 1616 (4040 metric) | SMD |