Manufacturer: Littelfuse Inc.
Win Source Part Number: 036711-ZEN132V130A16
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
TVS DEVICE MIXED SMD
Zener Diodes ZEN132V130A16YM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 036711-ZEN132V130A16YM | ZEN132V130A16YM | ZEN132V130A16YM |
| Product Name | TVS - TVS - Mixed Technology - ZEN132V130A16YM | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Zener Diodes |
| Life Cycle Stage | Active |