Manufacturer: Littelfuse Inc.
Win Source Part Number: 036707-ZEN059V130A24
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 6V
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Multimedia
Zener Diode, Product overview: ZEN059V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN059V130A24LS can be used for catalog matching and distributor lookup.
Zener Diodes 5.9V 1.0W .12A LS SMD PolyZen DEVICES
ZENER DIODE, 1W, 5.9V, FULL REEL; Zener Voltage Nom:5.9V; Power Dissipation:1W; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices; Qualification:- RoHS Compliant: Yes
POLYZEN 5.9V PPTC/ZENER SMD
TVS DEVICE MIXED 6V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 036707-ZEN059V130A24LS | 149-ZEN059V130A24LS | ZEN059V130A24LS | 21T4772 | ZEN059V130A24LS | ZEN059V130A24LS |
| Product Name | TVS - TVS - Mixed Technology - ZEN059V130A24LS | Zener Diode | Zener Diodes | Zener Diode, 1W, 5.9V, Full Reel; Zener Voltage Nom Littelfuse | Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| Life Cycle Stage | Active | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | 1616 (4040 metric) | Module | 3-SMD, No Lead | Surface Mount |