Littelfuse, Inc. TVS - TVS - Mixed Technology - ZEN098V130A24LS ZEN098V130A24LS

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 128557-ZEN098V130A24 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 9.8V Categories: Circuit Protection Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 128557-ZEN098V130A24 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 9.8V Categories: Circuit Protection Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Mixed Technology - ZEN098V130A24LS - 128557-ZEN098V130A24LS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN098V130A24LS
128557-ZEN098V130A24LS
TVS - TVS - Mixed Technology - ZEN098V130A24LS 128557-ZEN098V130A24LS
Manufacturer: Littelfuse Inc. Win Source Part Number: 128557-ZEN098V130A24 LS Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Voltage - Clamping: 9.8V Categories: Circuit Protection Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Multimedia

Manufacturer: Littelfuse Inc.
Win Source Part Number: 128557-ZEN098V130A24LS
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Voltage - Clamping: 9.8V
Categories: Circuit Protection
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Multimedia

Buy Now Datasheet
9.8V 0.7W Zener Diode - 149-ZEN098V130A24LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.8V 0.7W Zener Diode
149-ZEN098V130A24LS
9.8V 0.7W Zener Diode 149-ZEN098V130A24LS
Zener Diode, 9.8V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN098V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.8V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.8V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN098V130A24LS can be used for catalog matching and distributor lookup.

Zener Diode, 9.8V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN098V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.8V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.8V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN098V130A24LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN098V130A24LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN098V130A24LS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN098V130A24LS
TVS DEVICE MIXED 9.8V SMD

TVS DEVICE MIXED 9.8V SMD

Supplier's Site
Mixed Technology - ZEN098V130A24LS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN098V130A24LS
Mixed Technology ZEN098V130A24LS
POLYZEN 9.8V PPTC/ZENER SMD

POLYZEN 9.8V PPTC/ZENER SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZEN098V130A24LS
Zener Diodes ZEN098V130A24LS
Zener Diodes 9.8V 0.7W 1.3A LS SMD PolyZen DEVICES

Zener Diodes 9.8V 0.7W 1.3A LS SMD PolyZen DEVICES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes
Product Number 128557-ZEN098V130A24LS 149-ZEN098V130A24LS ZEN098V130A24LS ZEN098V130A24LS ZEN098V130A24LS
Product Name TVS - TVS - Mixed Technology - ZEN098V130A24LS 9.8V 0.7W Zener Diode Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology Zener Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data