Littelfuse, Inc. 16.4V 0.7W Zener Diode ZEN164V130A24LS

Description
Zener Diode, 16.4V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN164V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.4V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.4V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN164V130A24LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 16.4V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN164V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.4V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.4V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN164V130A24LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16.4V 0.7W Zener Diode - 149-ZEN164V130A24LS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.4V 0.7W Zener Diode
149-ZEN164V130A24LS
16.4V 0.7W Zener Diode 149-ZEN164V130A24LS
Zener Diode, 16.4V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN164V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.4V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.4V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN164V130A24LS can be used for catalog matching and distributor lookup.

Zener Diode, 16.4V V(Z), 0.7W, Silicon, Unidirectional, ROHS COMPLIANT PACKAGE-3 Product overview: ZEN164V130A24LS from Littelfuse is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.4V, 0.7W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.4V, 0.7W, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN164V130A24LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Mixed Technology - ZEN164V130A24LS - 412480-ZEN164V130A24LS - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN164V130A24LS
412480-ZEN164V130A24LS
TVS - TVS - Mixed Technology - ZEN164V130A24LS 412480-ZEN164V130A24LS
Manufacturer: Littelfuse Inc. Win Source Part Number: 412480-ZEN164V130A24 LS Packaging: Reel Mounting Style: SMD Applications: General Purpose Technology: Mixed Technology Voltage - Clamping: 24V Family Name: ZEN164V130A24LS Categories: Circuit Protection Supplier Device Package: SMD Manufacturer Package: 3-SMD, No Lead Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Multimedia Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 412480-ZEN164V130A24LS
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Mixed Technology
Voltage - Clamping: 24V
Family Name: ZEN164V130A24LS
Categories: Circuit Protection
Supplier Device Package: SMD
Manufacturer Package: 3-SMD, No Lead
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Multimedia
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZEN164V130A24LS
Zener Diodes ZEN164V130A24LS
Zener Diodes 16.4V .12W 1.3A LS SMD PolyZen DEVICES

Zener Diodes 16.4V .12W 1.3A LS SMD PolyZen DEVICES

Buy Now Datasheet
Zener Diode, 700 Mw, 16.4V, Surface MountSmd; Zener Voltage Nom Littelfuse - 76R7408 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 700 Mw, 16.4V, Surface MountSmd; Zener Voltage Nom Littelfuse
76R7408
Zener Diode, 700 Mw, 16.4V, Surface MountSmd; Zener Voltage Nom Littelfuse 76R7408
ZENER DIODE, 700 mW, 16.4V, SURFACE MOUNT- SMD; Zener Voltage Nom:16.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices RoHS Compliant: Yes

ZENER DIODE, 700 mW, 16.4V, SURFACE MOUNT- SMD; Zener Voltage Nom:16.4V; Power Dissipation:700mW; Diode Case Style:SMD; No. of Pins:3Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:PolyZen Devices RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN164V130A24LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN164V130A24LS
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN164V130A24LS
TVS DEVICE MIXED 24V SMD

TVS DEVICE MIXED 24V SMD

Supplier's Site
Mixed Technology - ZEN164V130A24LS - ODG (Origin Data Global)
Shenzhen, China
Mixed Technology
ZEN164V130A24LS
Mixed Technology ZEN164V130A24LS
POLYZEN 16.4V PPTC/ZENER SMD

POLYZEN 16.4V PPTC/ZENER SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 149-ZEN164V130A24LS 412480-ZEN164V130A24LS ZEN164V130A24LS 76R7408 ZEN164V130A24LS ZEN164V130A24LS
Product Name 16.4V 0.7W Zener Diode TVS - TVS - Mixed Technology - ZEN164V130A24LS Zener Diodes Zener Diode, 700 Mw, 16.4V, Surface MountSmd; Zener Voltage Nom Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Mixed Technology
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data