Littelfuse, Inc. Automotive 5.25V Diode and Rectifier ZEN056V130A24CE

Description
ESD Suppressor Diode Polymer 5.25V Automotive 3-Pin(2+Tab) Box/T/R Product overview: ZEN056V130A24CE from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5.25V, Diode and Rectifier, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode Polymer 5.25V Automotive 3-Pin(2+Tab) Box/T/R Product overview: ZEN056V130A24CE from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5.25V, Diode and Rectifier, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 5.25V Diode and Rectifier - 149-ZEN056V130A24CE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5.25V Diode and Rectifier
149-ZEN056V130A24CE
Automotive 5.25V Diode and Rectifier 149-ZEN056V130A24CE
ESD Suppressor Diode Polymer 5.25V Automotive 3-Pin(2+Tab) Box/T/R Product overview: ZEN056V130A24CE from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5.25V, Diode and Rectifier, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24CE can be used for catalog matching and distributor lookup.

ESD Suppressor Diode Polymer 5.25V Automotive 3-Pin(2+Tab) Box/T/R Product overview: ZEN056V130A24CE from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.25V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5.25V, Diode and Rectifier, Mixed Technology. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 149-ZEN056V130A24CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Mixed Technology - ZEN056V130A24CE - 1119986-ZEN056V130A24CE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Mixed Technology - ZEN056V130A24CE
1119986-ZEN056V130A24CE
TVS - TVS - Mixed Technology - ZEN056V130A24CE 1119986-ZEN056V130A24CE
Manufacturer: Littelfuse Inc. Win Source Part Number: 1119986-ZEN056V130A2 4CE Packaging: Reel - TR Applications: General Purpose Number of Circuits: 1 Mounting: SMD (SMT) Technology: Mixed Technology Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119986-ZEN056V130A24CE
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: Mixed Technology
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ZEN056V130A24CE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ZEN056V130A24CE
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ZEN056V130A24CE
TVS DEVICE MIX POLYZEN 5.6V SMD

TVS DEVICE MIX POLYZEN 5.6V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 149-ZEN056V130A24CE 1119986-ZEN056V130A24CE ZEN056V130A24CE
Product Name Automotive 5.25V Diode and Rectifier TVS - TVS - Mixed Technology - ZEN056V130A24CE Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data