Manufacturer: Phoenix Contact
Category: Circuit Protection Transient Voltage Suppressors (TVS) Surge Protection Devices (SPDs)
Type: Type 2
Package: Bulk
Form: Module Only
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage - Continuous Operating (Max) (MCOV): 275VAC
Current - Discharge (Nom) (8/20µS): 20 kA
Current - Discharge (Max) (8/20µS): 40 kA
SURGE PROTECTION CONN TYPE 2
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2798844 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Surge Protection Devices (SPDs) | Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) |
| Package | Base Mount |