Microsemi Corp. Diodes - Zener - Single - 2EZ3.9D5E3/TR12 2EZ3.9D5E3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115655-2EZ3.9D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115655-2EZ3.9D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ3.9D5E3/TR12 - 115655-2EZ3.9D5E3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ3.9D5E3/TR12
115655-2EZ3.9D5E3/TR12
Diodes - Zener - Single - 2EZ3.9D5E3/TR12 115655-2EZ3.9D5E3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 115655-2EZ3.9D5E3/TR 12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 115655-2EZ3.9D5E3/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ3.9D5E3/TR12 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
2EZ3.9D5E3/TR12
Discrete Semiconductor Products - Diodes - Zener 2EZ3.9D5E3/TR12
DIODE ZENER 3.9V 2W DO204AL

DIODE ZENER 3.9V 2W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 115655-2EZ3.9D5E3/TR12 2EZ3.9D5E3/TR12
Product Name Diodes - Zener - Single - 2EZ3.9D5E3/TR12 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package DO-204AL (DO-41); DO-41 DO-204AL (DO-41); DO-41
VZ 3.9 volts 3.9 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data