Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 50 60 70 100 150 187
Product Name Notes
DIODE GEN PURP 1.5A DO204AC
DIODE GEN PURP 100V 1.5A DO15
DIODE GEN PURP 100V 1.5A DO204AC
DIODE GEN PURP 100V 3A DO201AD
DIODE GEN PURP 100V 3A
DIODE GEN PURP 1KV 1.5A DO15
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 200V 1.5A DO15
DIODE GEN PURP 200V 1.5A DO204AC
DIODE GEN PURP 200V 3A B AXIAL
DIODE GEN PURP 200V 3A DO201AD
DIODE GEN PURP 200V 3A DO27
DIODE GEN PURP 3A DO201AD
DIODE GEN PURP 400V 1.5A DO15
DIODE GEN PURP 400V 1.5A DO204AC
DIODE GEN PURP 400V 3A B AXIAL
DIODE GEN PURP 400V 3A B SQ-MELF
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 500V 3A B SQ-MELF
DIODE GEN PURP 500V 3A D-5B
DIODE GEN PURP 500V 3A
DIODE GEN PURP 50V 1.5A DO15
DIODE GEN PURP 50V 1.5A DO204AC
DIODE GEN PURP 50V 1.5A DO41
DIODE GEN PURP 50V 3A DO201AD
DIODE GEN PURP 50V 3A DO27
DIODE GEN PURP 50V 3A
DIODE GEN PURP 600V 1.5A DO15
DIODE GEN PURP 600V 1.5A DO204AC
DIODE GEN PURP 600V 3A B AXIAL
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO27
DIODE GEN PURP 800V 1.5A DO15
DIODE GEN PURP 800V 1.5A DO204AC
DIODE GEN PURP 800V 3A DO201AD
DIODE GEN PURP 800V 3A DO27
DIODE GPP 3A DO-201AD
DIODE ZENER 100V 5W AXIAL
DIODE ZENER 100V 5W T18
DIODE ZENER 10V 5W T18
DIODE ZENER 110V 5W AXIAL
DIODE ZENER 110V 5W T18
DIODE ZENER 11V 5W T18
DIODE ZENER 120V 5W AXIAL
DIODE ZENER 120V 5W T18
DIODE ZENER 12V 5W T18
DIODE ZENER 130V 5W AXIAL
DIODE ZENER 130V 5W T18
DIODE ZENER 13V 5W AXIAL
DIODE ZENER 13V 5W T18
DIODE ZENER 140V 5W T18
DIODE ZENER 14V 5W DO15
DIODE ZENER 14V 5W T18
DIODE ZENER 150V 5W AXIAL
DIODE ZENER 150V 5W T18
DIODE ZENER 15V 5W AXIAL
DIODE ZENER 160V 5W AXIAL
DIODE ZENER 160V 5W T18
DIODE ZENER 16V 5W AXIAL
DIODE ZENER 170V 5W T18
DIODE ZENER 17V 5W AXIAL
DIODE ZENER 180V 5W AXIAL
DIODE ZENER 180V 5W T18
DIODE ZENER 18V 5W AXIAL
DIODE ZENER 18V 5W T18
DIODE ZENER 190V 5W AXIAL
DIODE ZENER 190V 5W T18
DIODE ZENER 19V 5W AXIAL
DIODE ZENER 19V 5W DO15
DIODE ZENER 19V 5W T18
DIODE ZENER 200V 5W T18
DIODE ZENER 20V 5W T18
DIODE ZENER 22V 5W AXIAL
DIODE ZENER 22V 5W DO15
DIODE ZENER 22V 5W T18
DIODE ZENER 24V 5W AXIAL
DIODE ZENER 24V 5W DO15
DIODE ZENER 25V 5W AXIAL
DIODE ZENER 25V 5W T18
DIODE ZENER 28V 5W T18
DIODE ZENER 30V 5W T18
DIODE ZENER 33V 5W AXIAL
DIODE ZENER 33V 5W T18
DIODE ZENER 36V 5W T18
DIODE ZENER 43V 5W T18
DIODE ZENER 47V 5W T18
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 51V 5W AXIAL
DIODE ZENER 51V 5W T18
DIODE ZENER 56V 5W T18
DIODE ZENER 5W
DIODE ZENER 60V 5W AXIAL
DIODE ZENER 60V 5W T18
DIODE ZENER 62V 5W AXIAL
DIODE ZENER 62V 5W T18
DIODE ZENER 68V 5W AXIAL
DIODE ZENER 75V 5W AXIAL
DIODE ZENER 75V 5W T18
DIODE ZENER 82V 5W AXIAL
DIODE ZENER 82V 5W T18
DIODE ZENER 87V 5W T18
DIODE ZENER 91V 5W AXIAL
DIODE ZENER 91V 5W T18
DIODE ZENER
Interface
MODULE
UFR,FRR
VOLTAGE REGULATOR
ZENER 5.0W 12V W 5%
ZENER DIODE

<< Prev Next >>