Manufacturer: Microsemi Corporation
Win Source Part Number: 1002431-1N824-E3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
DIODE ZENER 6.2V 500MW DO35
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1002431-1N824-E3 | 1N824-E3 |
| Product Name | Diodes - Zener - Single - 1N824-E3 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active |
| Package | DO-35 | DO-35 (DO-204AH); DO-35 |
| VZ | 6.2 volts | 6.2 volts |
| ZZT | 15 ohms | 15 ohms |