Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Circuit Protection - TVS | |
| DIODE ARRAY SCHOTTKY 16V 75MA UB | |
| DIODE AVALANCHE 1KV 2A AXIAL | |
| DIODE GEN PURP 100V 1A A AXIAL | |
| DIODE GEN PURP 100V 1A | |
| DIODE GEN PURP 100V 6A B AXIAL | |
| DIODE GEN PURP 110V 1A A SQ-MELF | |
| DIODE GEN PURP 125V 1A | |
| DIODE GEN PURP 125V 2.5A DO204AP | |
| DIODE GEN PURP 135V 1A D-5A | |
| DIODE GEN PURP 150V 2.5A AXIAL | |
| DIODE GEN PURP 150V 3A B AXIAL | |
| DIODE GEN PURP 150V 6A AXIAL | |
| DIODE GEN PURP 150V 6A U4 | |
| DIODE GEN PURP 160V 1A A SQ-MELF | |
| DIODE GEN PURP 1KV 1A D-5A | |
| DIODE GEN PURP 1KV 1A DO204AC | |
| DIODE GEN PURP 1KV 1A | |
| DIODE GEN PURP 200V 1A A AXIAL | |
| DIODE GEN PURP 200V 1A D-5A | |
| DIODE GEN PURP 200V 1A DO204AC | |
| DIODE GEN PURP 200V 1A | |
| DIODE GEN PURP 200V 3A B AXIAL | |
| DIODE GEN PURP 200V 3A B SQ-MELF | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 5A AXIAL | |
| DIODE GEN PURP 400V 1A A AXIAL | |
| DIODE GEN PURP 400V 1A DO204AC | |
| DIODE GEN PURP 400V 1A | |
| DIODE GEN PURP 400V 3A B SQ-MELF | |
| DIODE GEN PURP 400V 5A AXIAL | |
| DIODE GEN PURP 50V 1A D-5A | |
| DIODE GEN PURP 50V 1A | |
| DIODE GEN PURP 50V 3A B SQ-MELF | |
| DIODE GEN PURP 50V 3A SQ-MELF B | |
| DIODE GEN PURP 50V 3A | |
| DIODE GEN PURP 600V 1A A AXIAL | |
| DIODE GEN PURP 600V 1A D-5A | |
| DIODE GEN PURP 600V 1A DO201AD | |
| DIODE GEN PURP 600V 1A DO204AC | |
| DIODE GEN PURP 600V 1A | |
| DIODE GEN PURP 600V 3A DO201AD | |
| DIODE GEN PURP 600V 5A B AXIAL | |
| DIODE GEN PURP 60V 1A A SQ-MELF | |
| DIODE GEN PURP 75V 1A | |
| DIODE GEN PURP 800V 1A D-5A | |
| DIODE GEN PURP 800V 1A DO204AC | |
| DIODE GEN PURP 800V 1A | |
| DIODE GEN PURP 800V 3A DO201AD | |
| DIODE GEN PURP 800V 5A AXIAL | |
| DIODE GEN PURP 80V 1A D-5A | |
| DIODE GP 100V 3A SQ-MELF B | |
| DIODE GP 150V 3A SQ-MELF B | |
| DIODE SCHOTTKY 16V 75MA DO213AA | |
| DIODE SCHOTTKY 20V 1A DO204AL | |
| DIODE SCHOTTKY 20V 1A DO41 | |
| DIODE SCHOTTKY 20V 3A B SQ-MELF | |
| DIODE SCHOTTKY 20V 3A DO201AD | |
| DIODE SCHOTTKY 20V 75MA DO35 | |
| DIODE SCHOTTKY 30V 1A DO204AL | |
| DIODE SCHOTTKY 30V 1A DO41 | |
| DIODE SCHOTTKY 30V 3A B SQ-MELF | |
| DIODE SCHOTTKY 30V 3A DO201AD | |
| DIODE SCHOTTKY 30V 5A AXIAL | |
| DIODE SCHOTTKY 40V 1A DO204AL | |
| DIODE SCHOTTKY 40V 1A SOD123 | |
| DIODE SCHOTTKY 40V 3A DO201AD | |
| DIODE SCHOTTKY 40V 3A | |
| DIODE SCHOTTKY 45V 1A DO204AL | |
| DIODE SCHOTTKY 45V 1A DO213AB | |
| DIODE SCHOTTKY 45V 1A DO41 | |
| DIODE SCHOTTKY 50V 33MA DO213AA | |
| DIODE SCHOTTKY 50V UB | |
| DIODE SCHOTTKY 70V 150MW SOD323 | |
| DIODE SCHOTTKY 70V 33MA DO35 | |
| DIODE ZENER 1.5W DO-41G | |
| DIODE ZENER 10V 1.25W DO204AL | |
| DIODE ZENER 10V 1.5W DO204AL | |
| DIODE ZENER 10V 3W AXIAL | |
| DIODE ZENER 11V 1.25W DO204AL | |
| DIODE ZENER 11V 500MW DO35 | |
| DIODE ZENER 15V 500MW DO35 | |
| DIODE ZENER 16V 500MW DO35 | |
| DIODE ZENER 18V 500MW DO35 | |
| DIODE ZENER 20V 500MW DO35 | |
| DIODE ZENER 22V 500MW DO35 | |
| DIODE ZENER 24V 500MW DO35 | |
| DIODE ZENER 27V 500MW DO35 | |
| DIODE ZENER 3.3V 1.25W DO204AL | |
| DIODE ZENER 3.3V 1.5W DO204AL | |
| DIODE ZENER 3.3V 3W AXIAL | |
| DIODE ZENER 3.6V 1.25W DO204AL | |
| DIODE ZENER 3.6V 1.5W DO204AL | |
| DIODE ZENER 3.9V 1.25W DO204AL | |
| DIODE ZENER 3.9V 1.25W DO213AB | |
| DIODE ZENER 3.9V 1.5W DO204AL | |
| DIODE ZENER 30V 500MW DO35 | |
| DIODE ZENER 33V 500MW DO35 | |
| DIODE ZENER 36V 500MW DO35 | |
| DIODE ZENER 39V 500MW DO35 | |
| DIODE ZENER 4.3V 1.25W DO204AL | |
| DIODE ZENER 4.3V 1.5W DO204AL | |
| DIODE ZENER 4.7V 1.25W DO204AL | |
| DIODE ZENER 4.7V 1.5W DO204AL | |
| DIODE ZENER 4.7V 3W AXIAL | |
| DIODE ZENER 4.7V 500MW DO35 | |
| DIODE ZENER 43V 500MW DO35 | |
| DIODE ZENER 5.1V 1.25W DO204AL | |
| DIODE ZENER 5.1V 1.5W DO204AL | |
| DIODE ZENER 5.6V 1.25W DO204AL | |
| DIODE ZENER 5.6V 1.5W DO204AL | |
| DIODE ZENER 5.6V 500MW DO35 | |
| DIODE ZENER 56V 500MW DO35 | |
| DIODE ZENER 6.2V 1.25W DO204AL | |
| DIODE ZENER 6.2V 1.5W DO204AL | |
| DIODE ZENER 6.8V 1.25W DO204AL | |
| DIODE ZENER 6.8V 1.5W DO-41 | |
| DIODE ZENER 6.8V 1.5W DO204AL | |
| DIODE ZENER 6.8V 500MW DO35 | |
| DIODE ZENER 62V 500MW DO35 | |
| DIODE ZENER 68V 500MW DO35 | |
| DIODE ZENER 7.5V 1.25W DO204AL | |
| DIODE ZENER 7.5V 1.25W DO213AB | |
| DIODE ZENER 7.5V 1.5W DO204AL | |
| DIODE ZENER 7.5V 500MW DO35 | |
| DIODE ZENER 75V 500MW DO35 | |
| DIODE ZENER 8.2V 1.25W DO204AL | |
| DIODE ZENER 8.2V 1.5W DO204AL | |
| DIODE ZENER 8.2V 3W AXIAL | |
| DIODE ZENER 8.2V 500MW DO35 | |
| DIODE ZENER 9.1V 1.25W DO204AL | |
| DIODE ZENER 9.1V 1.5W DO-41 | |
| DIODE ZENER 9.1V 1.5W DO204AL | |
| DIODE ZENER 9.1V 3W AXIAL | |
| DIODE ZENER 9.1V 500MW DO213AA | |
| DIODE ZENER 9.1V 500MW DO35 | |
| DIODE ZENER DO204AL | |
| DIODE ZENER | |
| HERMETICALLY SEALED GLASS RECTIF | |
| Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) | |
| Interface | |
| RECTIFIER UFR,FRR | |
| STD RECTIFIER | |
| TVS DIODE 10CFLATPACK | |
| TVS DIODE 111VWM 179VC DO13 | |
| TVS DIODE 12.1VWM 22VC DO13 | |
| TVS DIODE 128VWM 207VC DO13 | |
| TVS DIODE 13.6VWM 22.5VC DO13 | |
| TVS DIODE 136VWM 219VC DO13 | |
| TVS DIODE 145VWM 234VC DO13 | |
| TVS DIODE 14FLATPACK | |
| TVS DIODE 154VWM 246VC DO13 | |
| TVS DIODE 17.1VWM 27.7VC DO13 | |
| TVS DIODE 171VWM 274VC DO13 | |
| TVS DIODE 175VWM 265VC DO13 | |
| TVS DIODE 18.8VWM 30.6VC DO13 | |
| TVS DIODE 23.1VWM 37.5VC DO13 | |
| TVS DIODE 30.5VWM 47.6VC G AXIAL | |
| TVS DIODE 33.3VWM 53.9VC DO13 | |
| TVS DIODE 40.2VWM 64.8VC DO13 | |
| TVS DIODE 43.6VWM 70.1VC DO13 | |
| TVS DIODE 45.4VWM 80.5VC DO13 | |
| TVS DIODE 47.8VWM 77VC DO13 | |
| TVS DIODE 5.8VWM 10.5VC DO13 | |
| TVS DIODE 50.2VWM 89VC DO13 | |
| TVS DIODE 55.1VWM 98VC DO13 | |
| TVS DIODE 5VWM 8.5VC AXIAL | |
| TVS DIODE 5VWM 8.5VC DO13 | |
| TVS DIODE 6.4VWM 11.3VC DO13 | |
| TVS DIODE 6.63VWM 12.5VC DO13 | |
| TVS DIODE 64.1VWM 103VC DO13 | |
| TVS DIODE 7.02VWM 12.1VC DO13 | |
| TVS DIODE 7.78VWM 13.4VC DO13 | |
| TVS DIODE 70.1VWM 113VC DO13 | |
| TVS DIODE 8.55VWM 14.5VC DO13 | |
| TVS DIODE 81VWM 144VC DO13 | |
| TVS DIODE 9.4VWM 15.6VC DO13 | |
| TVS DIODE 94VWM 152VC DO13 | |
| TVS DIODE C-BODY | |
| UNI-DIRECTIONAL TVS | |
| VOLTAGE REGULATOR | |
| ZENER DIODE |
| << Prev | Next >> |