Manufacturer: Ricoh
Win Source Part Number: 890753-R1224N502H-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.3V ~ 18.5V
Family Name: R1224
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890753-R1224N502H-TR-FE | R1224N502H-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502H-TR-FE | Switching Controllers |
| Package Type | SOT23; Other; SOT-23-5 |