Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1202L421A-TR R1202L421A-TR

Description
Switching Regulator, 0.9A, 1400kHz Switching Freq-Max, CMOS, PDSO6
Request a Quote Datasheet
Description
Switching Regulator, 0.9A, 1400kHz Switching Freq-Max, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1202L421A-TR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, 0.9A, 1400kHz Switching Freq-Max, CMOS, PDSO6

Switching Regulator, 0.9A, 1400kHz Switching Freq-Max, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1202L421A-TR - 805156-R1202L421A-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1202L421A-TR
805156-R1202L421A-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1202L421A-TR 805156-R1202L421A-TR
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 805156-R1202L421A-TR Packaging: Reel Mounting Style: SMD Current - Output: 700mA (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.2kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: No Supplier Device Package: DFN1616-6B Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 5.5V Manufacturer Package: 6-XFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 805156-R1202L421A-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 700mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Supplier Device Package: DFN1616-6B
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 6-XFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1202L421A-TR
Switching Voltage Regulators R1202L421A-TR
Switching Voltage Regulators PWM Step-up DCDC Converter for White LED/PMOLED and General Use with Shutdown Function

Switching Voltage Regulators PWM Step-up DCDC Converter for White LED/PMOLED and General Use with Shutdown Function

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number R1202L421A-TR 805156-R1202L421A-TR R1202L421A-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1202L421A-TR Switching Voltage Regulators
Package Type Other; DFN1616-6B Other; 6-XFDFN Exposed Pad
Life Cycle Stage Active
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1333338 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-322-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details