Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N331A-TR-FE R1210N331A-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 287517-R1210N331A-TR -FE Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 287517-R1210N331A-TR -FE Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N331A-TR-FE - 287517-R1210N331A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N331A-TR-FE
287517-R1210N331A-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N331A-TR-FE 287517-R1210N331A-TR-FE
Manufacturer: Ricoh Win Source Part Number: 287517-R1210N331A-TR -FE Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 287517-R1210N331A-TR-FE
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1210N331A-TR-FE
Switching Voltage Regulators R1210N331A-TR-FE
Switching Voltage Regulators 8V Input PWM Step-up DCDC Converter

Switching Voltage Regulators 8V Input PWM Step-up DCDC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 287517-R1210N331A-TR-FE R1210N331A-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1210N331A-TR-FE Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
fsw 58 to 70 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
TPS51363 22-V Input, 8-A DC/DC Converter with Integrated FET - FX033Z - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; VQFN-CLIP
View Details
Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details