Manufacturer: Ricoh
Win Source Part Number: 890758-R1240K003B-TR
Series: R1240x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 10-UFDFN Exposed Pad
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1240
Categories: Integrated Circuits (ICs)
Case / Package: DFN(PLP)2527-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R1240K003B-TR-ND, 2129-R1240K003B-DKR,
Switching Voltage Regulators 1.2A 30V Input PWM Step-down DCDC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890758-R1240K003B-TR | R1240K003B-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1240K003B-TR | Switching Voltage Regulators |
| Package Type | Other; DFN(PLP)2527-10 |