Manufacturer: Ricoh
Win Source Part Number: 931259-R1240N001A-TR
Series: R1240x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1240
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Switching Voltage Regulators Buck DC/DC Converter
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 931259-R1240N001A-TR-FE | R1240N001A-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1240N001A-TR-FE | Switching Voltage Regulators |
| Package Type | SOT23; Other; SOT-23-6W |