Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1225N122D-TR-FE R1225N122D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890755-R1225N122D-TR -FE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1225 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890755-R1225N122D-TR -FE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1225 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1225N122D-TR-FE - 890755-R1225N122D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1225N122D-TR-FE
890755-R1225N122D-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1225N122D-TR-FE 890755-R1225N122D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890755-R1225N122D-TR -FE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1225 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890755-R1225N122D-TR-FE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-6W
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.3V ~ 18.5V
Family Name: R1225
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
R1225N122D-TR-FE
Switching Controllers R1225N122D-TR-FE
Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller

Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 890755-R1225N122D-TR-FE R1225N122D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1225N122D-TR-FE Switching Controllers
Package Type SOT23; Other; SOT-23-6W
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1907914 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - CHL8214-07CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
5 suppliers