Manufacturer: Ricoh
Win Source Part Number: 890735-R1200L003A-TR
Series: R1200x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable - 1 Output 700mA (Switch) 6-XFDFN Exposed Pad
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Family Name: R1200
Categories: Integrated Circuits (ICs)
Case / Package: DFN1616-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R1200L003A-TR, 2129-R1200L003A-DKR,
Switching Voltage Regulators PWM Step-up DCDC Converter for PMOLED
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 890735-R1200L003A-TR | R1200L003A-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1200L003A-TR | Switching Voltage Regulators |
| Package Type | Other; DFN1616-6 |