Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
RICOH ELECTRONICS, INC.
R1232D331A-TR-FE -- SWITCHING VOLTAGE REGULATORS
RICOH Electronics, Inc.
Switching Voltage Regulators
R1232D331A-TR-FE
Description
Switching Voltage Regulators Buck DC/DC Converter
Datasheet
Description
Switching Voltage Regulators Buck DC/DC Converter
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1232D331A-TR-FE
Switching Voltage Regulators
R1232D331A-TR-FE
Switching Voltage Regulators Buck DC/DC Converter
Switching Voltage Regulators Buck DC/DC Converter
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
R1232D331A-TR-FE
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Switching Regulators
1908263P
Specs
I
OUT
0.2250 amps
Efficiency
85 %
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Infineon Technologies AG
PFC (Power Factor Correction)
IR1155SPBF
Specs
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
V
IN
12 to 19 volts
Operating Temperature
-25 to 125 C (-13 to 257 F)
View Details
2
suppliers
Nordic Semiconductor ASA
nPM1300 Power Management IC
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1110AN-3.3
Specs
f
sw
70 kHz
View Details