Manufacturer: Ricoh
Win Source Part Number: 890729-R1180Q341B-TR
Series: R1180x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1180
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
LDO Voltage Regulators Low Supply Current 150mA Voltage Regulator (LDO Regulator)
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 890729-R1180Q341B-TR-FE | R1180Q341B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1180Q341B-TR-FE | LDO Voltage Regulators |
| Output Polarity | Positive |