Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245N001A-TR-FE R1245N001A-TR-FE

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801770-R1245N001A-TR -FE Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 330kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: SOT-23-6W Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 30V Maximum Output Voltage: 30V Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801770-R1245N001A-TR -FE Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 330kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: SOT-23-6W Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 30V Maximum Output Voltage: 30V Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245N001A-TR-FE - 801770-R1245N001A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245N001A-TR-FE
801770-R1245N001A-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245N001A-TR-FE 801770-R1245N001A-TR-FE
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801770-R1245N001A-TR -FE Mounting Style: SMD Current - Output: 1.2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 330kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: SOT-23-6W Temperature Range - Operating: -40°C ~ 105°C Maximum Input Voltage: 30V Maximum Output Voltage: 30V Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 801770-R1245N001A-TR-FE
Mounting Style: SMD
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 330kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: SOT-23-6W
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 30V
Maximum Output Voltage: 30V
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1245N001A-TR-FE
Switching Voltage Regulators R1245N001A-TR-FE
Switching Voltage Regulators Buck DC/DC Converter

Switching Voltage Regulators Buck DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 801770-R1245N001A-TR-FE R1245N001A-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245N001A-TR-FE Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data