Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502E-TR-FE R1224N502E-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890752-R1224N502E-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1224 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890752-R1224N502E-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1224 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502E-TR-FE - 890752-R1224N502E-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502E-TR-FE
890752-R1224N502E-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502E-TR-FE 890752-R1224N502E-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890752-R1224N502E-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.3V ~ 18.5V Family Name: R1224 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890752-R1224N502E-TR-FE
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.3V ~ 18.5V
Family Name: R1224
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
R1224N502E-TR-FE
Switching Controllers R1224N502E-TR-FE
Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller

Switching Controllers 18.5V Input PWM/VFM Step-down DCDC Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 890752-R1224N502E-TR-FE R1224N502E-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1224N502E-TR-FE Switching Controllers
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details