Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1214Z211A-E2-F R1214Z211A-E2-F

Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801843-R1214Z211A-E2 -F Current - Output: 20mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Synchronous Rectifier: No Supplier Device Package: WLCSP-9-P1 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 35V Manufacturer Package: 9-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801843-R1214Z211A-E2 -F Current - Output: 20mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Synchronous Rectifier: No Supplier Device Package: WLCSP-9-P1 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 35V Manufacturer Package: 9-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1214Z211A-E2-F - 801843-R1214Z211A-E2-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1214Z211A-E2-F
801843-R1214Z211A-E2-F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1214Z211A-E2-F 801843-R1214Z211A-E2-F
Manufacturer: RICOH Electronic Devices Co., LTD. Win Source Part Number: 801843-R1214Z211A-E2 -F Current - Output: 20mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Synchronous Rectifier: No Supplier Device Package: WLCSP-9-P1 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 35V Manufacturer Package: 9-WFBGA, WLCSP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: RICOH Electronic Devices Co., LTD.
Win Source Part Number: 801843-R1214Z211A-E2-F
Current - Output: 20mA
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 450kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Synchronous Rectifier: No
Supplier Device Package: WLCSP-9-P1
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 35V
Manufacturer Package: 9-WFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1214Z211A-E2-F
Switching Voltage Regulators R1214Z211A-E2-F
Switching Voltage Regulators BoostDC/DC Converter for White LED

Switching Voltage Regulators BoostDC/DC Converter for White LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 801843-R1214Z211A-E2-F R1214Z211A-E2-F
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1214Z211A-E2-F Switching Voltage Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 9-WFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
LM25007 9-42V Wide Vin, 0.5A, Constant On-Time Non-Synchronous Buck Regulator - LM25007SDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Light Load Efficiency
View Details
8 suppliers
Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details