Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1191L033B-TR R1191L033B-TR

Description
Manufacturer: Ricoh Win Source Part Number: 890733-R1191L033B-TR Series: R1191x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1191 Categories: Integrated Circuits (ICs) Case / Package: DFN1616-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890733-R1191L033B-TR Series: R1191x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1191 Categories: Integrated Circuits (ICs) Case / Package: DFN1616-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1191L033B-TR - 890733-R1191L033B-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1191L033B-TR
890733-R1191L033B-TR
PMIC - PMIC - Voltage Regulators - Linear - R1191L033B-TR 890733-R1191L033B-TR
Manufacturer: Ricoh Win Source Part Number: 890733-R1191L033B-TR Series: R1191x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6 Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1191 Categories: Integrated Circuits (ICs) Case / Package: DFN1616-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890733-R1191L033B-TR
Series: R1191x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN1616-6
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1191
Categories: Integrated Circuits (ICs)
Case / Package: DFN1616-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1191L033B-TR
LDO Voltage Regulators R1191L033B-TR
LDO Voltage Regulators 16V Input Manual ECO Mode Shift 300mA Voltage Regulator with Reverse Current Protection

LDO Voltage Regulators 16V Input Manual ECO Mode Shift 300mA Voltage Regulator with Reverse Current Protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 890733-R1191L033B-TR R1191L033B-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1191L033B-TR LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220381 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gate Drivers - A6861KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details