Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1204K312A-TR R1204K312A-TR

Description
Manufacturer: Ricoh Win Source Part Number: 748474-R1204K312A-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 748474-R1204K312A-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1204K312A-TR - 748474-R1204K312A-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1204K312A-TR
748474-R1204K312A-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1204K312A-TR 748474-R1204K312A-TR
Manufacturer: Ricoh Win Source Part Number: 748474-R1204K312A-TR Manufacturer Homepage: www.ricoh.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 748474-R1204K312A-TR
Manufacturer Homepage: www.ricoh.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1204K312A-TR
Switching Voltage Regulators R1204K312A-TR
Switching Voltage Regulators PWM/VFM Step-up DCDC Converter for White LED/PMOLED and General Use

Switching Voltage Regulators PWM/VFM Step-up DCDC Converter for White LED/PMOLED and General Use

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748474-R1204K312A-TR R1204K312A-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1204K312A-TR Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20143-Q1 Automotive Grade 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers