Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245S003A-E2-FE R1245S003A-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931260-R1245S003A-E2 -FE Series: R1245x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1245 Categories: Integrated Circuits (ICs) Case / Package: 8-HSOP-E ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931260-R1245S003A-E2 -FE Series: R1245x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1245 Categories: Integrated Circuits (ICs) Case / Package: 8-HSOP-E ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245S003A-E2-FE - 931260-R1245S003A-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245S003A-E2-FE
931260-R1245S003A-E2-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245S003A-E2-FE 931260-R1245S003A-E2-FE
Manufacturer: Ricoh Win Source Part Number: 931260-R1245S003A-E2 -FE Series: R1245x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: 8-SOIC (0.173", 4.40mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: R1245 Categories: Integrated Circuits (ICs) Case / Package: 8-HSOP-E ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931260-R1245S003A-E2-FE
Series: R1245x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
Package: 8-SOIC (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1245
Categories: Integrated Circuits (ICs)
Case / Package: 8-HSOP-E
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1245S003A-E2-FE
Switching Voltage Regulators R1245S003A-E2-FE
Switching Voltage Regulators Buck DC/DC Converter

Switching Voltage Regulators Buck DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 931260-R1245S003A-E2-FE R1245S003A-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1245S003A-E2-FE Switching Voltage Regulators
Package Type Other; 8-HSOP-E
Unlock Full Specs
to access all available technical data