Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1211N002D-TR-FE R1211N002D-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890747-R1211N002D-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 6V Family Name: R1211 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890747-R1211N002D-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 6V Family Name: R1211 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1211N002D-TR-FE - 890747-R1211N002D-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1211N002D-TR-FE
890747-R1211N002D-TR-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1211N002D-TR-FE 890747-R1211N002D-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890747-R1211N002D-TR -FE Operating Temperature Range: -40°C ~ 85°C Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-6W Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 2.5V ~ 6V Family Name: R1211 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6W ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890747-R1211N002D-TR-FE
Operating Temperature Range: -40°C ~ 85°C
Features: Boost Regulator Positive Output Step-Up - DC-DC Controller IC SOT-23-6W
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 2.5V ~ 6V
Family Name: R1211
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
R1211N002D-TR-FE
Switching Controllers R1211N002D-TR-FE
Switching Controllers PWM Step-up DCDC Controller

Switching Controllers PWM Step-up DCDC Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 890747-R1211N002D-TR-FE R1211N002D-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R1211N002D-TR-FE Switching Controllers
Package Type SOT23; Other; SOT-23-6W
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adjustable Frequency, 3.5 Amp Buck Regulator - A8586KEJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1922251 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details