Ricoh Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1243S001A-E2-FE R1243S001A-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 755833-R1243S001A-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: SOP8 Reference Date Code: 11+ Alternative Parts (Cross-Reference): LT3481EMSE#TRPBF; LA5744TP-FA-E; R1243S001B-E2-FE; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 755833-R1243S001A-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: SOP8 Reference Date Code: 11+ Alternative Parts (Cross-Reference): LT3481EMSE#TRPBF; LA5744TP-FA-E; R1243S001B-E2-FE; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1243S001A-E2-FE - 755833-R1243S001A-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1243S001A-E2-FE
755833-R1243S001A-E2-FE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1243S001A-E2-FE 755833-R1243S001A-E2-FE
Manufacturer: Ricoh Win Source Part Number: 755833-R1243S001A-E2 -FE Manufacturer Homepage: www.ricoh.com Reference case: SOP8 Reference Date Code: 11+ Alternative Parts (Cross-Reference): LT3481EMSE#TRPBF; LA5744TP-FA-E; R1243S001B-E2-FE; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 755833-R1243S001A-E2-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOP8
Reference Date Code: 11+
Alternative Parts (Cross-Reference): LT3481EMSE#TRPBF; LA5744TP-FA-E; R1243S001B-E2-FE;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
R1243S001A-E2-FE
Switching Voltage Regulators R1243S001A-E2-FE
Switching Voltage Regulators Buck DC/DC Converter

Switching Voltage Regulators Buck DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 755833-R1243S001A-E2-FE R1243S001A-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - R1243S001A-E2-FE Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

18V QFN Voltage Regulator IC - 750-A8304SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
5 suppliers
Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
DC DC Switching Controllers - 0729MC - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details