Manufacturer: Ricoh
Win Source Part Number: 287499-R1190H035D-T1
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 16V Input 1A Voltage Regulator
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 287499-R1190H035D-T1-FE | R1190H035D-T1-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1190H035D-T1-FE | LDO Voltage Regulators |