Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC LINEAR VOLTAGE REGULATORS
RICOH ELECTRONICS, INC.
R1190H080D-T1-FE -- LDO VOLTAGE REGULATORS
RICOH Electronics, Inc.
LDO Voltage Regulators
R1190H080D-T1-FE
Description
LDO Voltage Regulators 16V Input 1A Voltage Regulator
Datasheet
Description
LDO Voltage Regulators 16V Input 1A Voltage Regulator
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1190H080D-T1-FE
LDO Voltage Regulators
R1190H080D-T1-FE
LDO Voltage Regulators 16V Input 1A Voltage Regulator
LDO Voltage Regulators 16V Input 1A Voltage Regulator
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Linear Voltage Regulators
Product Number
R1190H080D-T1-FE
Product Name
LDO Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Voltage Regulators
1698180
Specs
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Texas Instruments
Voltage Reference
ATL431AQDBZR
Specs
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage
2.5 volts
View Details
Rochester Electronics
PMIC - Voltage Regulators - Linear
ADP3333ARM-3-R7
Specs
Special Features
Shutdown (Inhibit) Pin; Shutdown
I
OUT
0.3000 amps
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A5977GLPTR-T
Specs
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
2.8 amps
V
IN
3 to 5.5 volts
View Details